The 11EQS04 is a Schottky Barrier Rectifier manufactured by AVX Corp/Kyocera Corp. It is designed for use in high-frequency applications where fast switching and low forward voltage drop are critical. It is typically used in applications such as switching power supplies, freewheeling diodes, and reverse polarity protection.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- DC-DC converters
- Solar panels
Features
- Low forward voltage drop (VF)
- High surge current capability
- High switching speed
- Lead-free
- Low power loss
Benefits
- Increased efficiency in power conversion
- Protection against reverse polarity damage
- Reduced heat generation
- Environmentally friendly
- Improved system performance
Additional Details
The 11EQS04 is typically available in a DO-214AA (SMB) package for surface mounting. The key specifications include a repetitive peak reverse voltage (VRRM) of 40V, an average forward rectified current (IF(AV)) of 1A, and a forward voltage (VF) of around 0.4V at the rated current. The operating junction temperature range typically spans from -65°C to +150°C.
The Schottky barrier construction provides a low forward voltage drop, minimizing power loss and improving efficiency. The high switching speed allows it to be used in high-frequency circuits without significant losses. It has a high surge current capability, making it suitable for applications where transient overcurrent conditions may occur.
The 11EQS04's low forward voltage drop and fast switching speed make it a suitable alternative to standard silicon diodes in many applications, especially in low-voltage circuits where efficiency is critical. It helps improve overall system performance and reduces heat generation, leading to increased reliability.