The 800B1R0BWN500XT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. It is designed for surface mount technology (SMT) applications requiring a small size and stable performance.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- RF applications
- Timing circuits
Features:
- Small case size
- Stable capacitance over temperature
- Low ESR (Equivalent Series Resistance)
- High Q factor
- Surface mount design
Benefits:
- Improves signal integrity by reducing noise and ripple.
- Maintains consistent performance across varying temperatures.
- Minimizes power losses in high-frequency circuits.
- Allows for denser circuit board designs.
- Easy to integrate into automated assembly processes.
Specifications:
Key specifications for the 800B1R0BWN500XT MLCC typically include:
- Capacitance: 1.0 pF
- Voltage Rating: 500V
- Dielectric Material: C0G (NP0)
- Capacitance Tolerance: ±0.1 pF
- Temperature Coefficient: 0 ±30 ppm/°C
- Operating Temperature Range: -55°C to +125°C
This capacitor is commonly used in applications demanding high stability and reliability, such as RF circuits and precision timing applications. Always consult the AVX/Kyocera datasheet for the most accurate and detailed specifications and application guidelines.