EN
  • EN
  • DE

CAN0002DP

Part No CAN0002DP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 70V 4A 0405
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Typ) 70 V
Current - Surge 4 A
Energy 0.015J
Number of Circuits 2
Capacitance @ Frequency 22 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q200
Mounting Type Surface Mount, MLCV
Case / Package 0405 (1012 Metric)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1598499-CAN0002DP
Ultra Librarian 3D Model Ultra Librarian CAN0002DP CAD Model

Description

N

You May Also Be Interested in

Panasonic
VARISTOR 270V 3.5KA DISC 11.5MM
Lowest to $0.2213
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818
Panasonic
VARISTOR 820V 5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 39V 500A DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARSTR 1.1KV 100KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 270V 10KA DISC 21.5MM
Need more? Email Us
Phoenix Contact
VARISTOR 40KA MODULE
Need more? Email Us
Panasonic
VARISTOR 39V 1KA DISC 11.5MM
Need more? Email Us
Phoenix Contact
VARISTOR MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess