EN
  • EN
  • DE

CM03CH2R0C50AH

Part No CM03CH2R0C50AH
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115520-CM03CH2R0C50AH
Categories Ceramic Capacitors
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM03CH2R0C50AH CAD Model

Description

The CM03CH2R0C50AH is a ceramic capacitor manufactured by AVX Corp/Kyocera Corp. Ceramic capacitors are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is part of a CM series, which likely indicates specific performance characteristics and intended applications.

Applications

  • Decoupling capacitors in digital circuits: Provides a stable voltage supply by filtering out noise.
  • Bypass capacitors in amplifier circuits: Shunts unwanted AC signals to ground.
  • Timing circuits: Used in oscillators and timers.
  • Filtering circuits: Removes unwanted frequencies from a signal.
  • Energy storage: Temporarily stores electrical energy.

Features

  • Ceramic dielectric: Offers high stability and low losses.
  • Small form factor: Suitable for compact electronic devices.
  • High capacitance value: 2.0pF capacitance.
  • Voltage rating: 50V voltage rating.
  • RoHS compliant: Environmentally friendly due to the absence of hazardous substances.

Benefits

  • Improved circuit stability: Reduces noise and voltage fluctuations.
  • Enhanced signal integrity: Prevents signal distortion and errors.
  • Compact design: Allows for smaller and more efficient electronic devices.
  • Reliable performance: Provides consistent and dependable operation.
  • Environmentally friendly: Meets environmental regulations.

Additional Details

The CM03CH2R0C50AH is likely a surface-mount device (SMD), which means it is designed to be soldered directly onto a printed circuit board (PCB). The '03' in the part number probably relates to the case size of the capacitor. The capacitance value is 2.0pF (picofarads). The 'C50AH' likely indicates the voltage rating, temperature coefficient, and packaging details. This capacitor is well-suited for high-frequency applications where low losses and stable performance are critical.

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess