EN
  • EN
  • DE

CM05CG101J50AH.

Part No CM05CG101J50AH.
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description Cap Ceramic 100pF 50V C0G 5% Pad SMD 0402 125C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
Mounting SMD (SMT)
Case / Package 0402
Case Code (Imperial) 0402
Case / Package 1005
Contact Plating Tin
Depth 500 µm
Dielectric C0G
Length 1 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Temperature Coefficient 30 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 50 V
Voltage Rating (AC) 50 V
Voltage Rating (DC) 50 V
Width 500 µm
Win Source Part Number 958357-CM05CG101J50AH.
Categories Ceramic Capacitors
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM05CG101J50AH. CAD Model

Description

The CM05CG101J50AH is a ceramic capacitor manufactured by AVX Corp/Kyocera Corp. Specifically, it's a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. The '101' in the part number indicates a capacitance value, and 'J' represents the tolerance.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • High Capacitance Stability
  • Compact Size
  • Wide Temperature Range

Benefits

  • Suppression of voltage transients and noise.
  • Stable performance over a wide range of temperatures.
  • Space-saving design for high-density circuits.
  • Reliable operation in various electronic devices.

Additional Details

Ceramic capacitors are commonly used in electronic circuits for filtering, decoupling, and energy storage. The 'CG' dielectric indicates a Class 1 ceramic capacitor, known for its high stability and low loss characteristics. The '101' represents a capacitance of 100 pF (picofarads). The 'J' indicates a tolerance of ±5%. The '50' likely refers to a voltage rating of 50V. The CM05 case size suggests a small physical footprint. When selecting a capacitor, it is crucial to consider the capacitance value, voltage rating, tolerance, and temperature characteristics. Consult the manufacturer's datasheet for precise specifications and application guidelines to ensure proper and reliable performance. Consider the operating temperature range and derating guidelines specified in the datasheet.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess