EN
  • EN
  • DE

CM21W5R473K50AT

Part No CM21W5R473K50AT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 nF
Case / Package Ceramic
RoHS Compliant
Tolerance 10 %
Voltage Rating 50 V
Win Source Part Number 1139765-CM21W5R473K50AT
Categories Ceramic Capacitors
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM21W5R473K50AT CAD Model

Description

The AVX Corp/Kyocera Corp 1139765-CM21W5R473K50AT is a ceramic capacitor that has a voltage rating of 50V and a capacitance of 47 nF.

  • Voltage Rating: 50V
  • Capacitance: 47 nF
  • Tolerance: 10%
  • RoHS Compliant: Yes
  • Package: Ceramic Case
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 10V X5R 0402
Lowest to $0.0266
Murata Electronics North America
CAP CER 0.022UF 100V X7R 0805
Lowest to $0.0340
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
TDK Corporation
CAP CER 4700PF 50V X8R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
Kemet
CAP CER 0.1UF 50V Z5U AXIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,247 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess