EN
  • EN
  • DE

CM21X5R475K10AT

Part No CM21X5R475K10AT
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components
Description CAP CER 4.7UF 10V X5R 0805 / Cap Ceramic 4.7uF 10V X5R 10% Pad SMD 0805 85°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kyocera International Inc. Electronic Components
Packaging Reel
Capacitance 4.7μF
Tolerance ±10%
Voltage - Rated 10V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Style SMT, MLCC
Manufacturer Package 0805
Parts Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Maximum) 0.053" (1.35mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 050384-CM21X5R475K10AT
Popularity Low
Supply and Demand Status Sufficient
Family Name CM
Introduction Date September 13, 2002
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CM21X5R475K10AT CAD Model

Description

CM21X5R475K10AT Multilayer Ceramic Capacitor

The CM21X5R475K10AT is a multilayer ceramic capacitor known for its superior performance in various demanding electronic applications.

  • Applications:
    • Telecommunications
    • Consumer electronics
    • Switch mode power supplies (SMPS)
    • Automotive electronics
  • Features and Benefits:
    • High volumetric efficiency
    • Robust temperature stability
    • Excellent electrical performance
    • Long-lasting reliability
  • Additional Details: Suitable for high-frequency applications, it helps achieve smooth and efficient electronic signal filtration.

You May Also Be Interested in

ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Megastar
Pin Header 20 Position 1.27mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $0.1975
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $164.7640

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess