EN
  • EN
  • DE

CM32X7R105K50AT

Part No CM32X7R105K50AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description 1UF 50V 10% X7R 1210
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976031-CM32X7R105K50AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM32X7R105K50AT CAD Model

Description

The CM32X7R105K50AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera AVX company. It belongs to the CM Series and features X7R dielectric. This capacitor is designed for general purpose applications, offering stable performance over a wide range of temperatures and voltages.

Applications:

  • General electronic circuits: Used for decoupling, bypass, and filtering in various electronic devices.
  • Power supplies: Provides stable voltage rails and reduces noise.
  • Consumer electronics: Found in smartphones, tablets, and other portable devices.
  • Industrial equipment: Used in control systems, sensors, and data acquisition systems.
  • Automotive applications: Can be used in non-critical automotive systems due to its temperature stability.

Features:

  • X7R Dielectric: Offers stable capacitance over a temperature range of -55°C to +125°C.
  • High Capacitance Value: 1.0µF capacitance enables effective decoupling and filtering.
  • Voltage Rating: 50V voltage rating allows use in many standard circuits.
  • Compact Size: 1210 (3225 Metric) case size for space-saving design.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Reliable Performance: The X7R dielectric ensures consistent performance across temperature variations.
  • Effective Decoupling: Reduces noise and voltage fluctuations, improving circuit stability.
  • Space Saving: The small size allows for denser circuit designs.
  • Easy Assembly: Surface mount design simplifies manufacturing and reduces production costs.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details:

The CM32X7R105K50AT capacitor has a tolerance of ±10%. Its termination is composed of nickel barrier with tin plating, ensuring good solderability. It is RoHS compliant, meaning it does not contain hazardous substances. The operating temperature ranges from -55°C to +125°C. This capacitor is well-suited for applications requiring a stable and reliable capacitance value within this temperature range.

This capacitor plays a crucial role in maintaining signal integrity and ensuring the proper functioning of electronic circuits. Its stable characteristics and robust construction make it a popular choice among design engineers. Its small size allows designers to pack more functionality into smaller spaces.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess