EN
  • EN
  • DE

CTZ2E-10A-W2-P

Part No CTZ2E-10A-W2-P
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (B - C)
Description Cap Trimmer Ceramic 3/10pF 25V NPO±500 ppm/°C 0% to 100% Top Adj 85°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 244914-CTZ2E-10A-W2-P
Popularity Low
Supply and Demand Status Sufficient
Family Name CTZ2
Introduction Date September 12, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CTZ2E-10A-W2-P CAD Model

Description

Product Overview

The CTZ2E-10A-W2-P is an advanced electronic component, lauded for its high performance and durability. It is an optimal choice for experts seeking precision and reliability in their electronic designs.

Features and Benefits

  • Advanced design for enhanced performance.
  • Durable construction suitable for tough conditions.
  • Highly efficient to reduce power usage.
  • Reliable operation in critical projects.

Applications

  • High-frequency communication devices.
  • Renewable energy systems.
  • Industrial control systems.
  • Network infrastructure equipment.

Additional Details

Engineered to meet the demands of professional applications, the CTZ2E-10A-W2-P component delivers unmatched adaptability and steadfast performance across various technological fields.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Murata Electronics North America
Lowest to $3.2617
EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
EPCOS (TDK)
Need more? Email Us
Intersil
Need more? Email Us
EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
Ricoh
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess