EN
  • EN
  • DE

CX2016DB39062K0KJSC1

Part No CX2016DB39062K0KJSC1
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL 39.0625MHZ 14PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Type MHz Crystal
Frequency 39.0625MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 14pF
ESR 60 Ohm
Operating Mode Fundamental
Temperature Range - Operating -30°C to 75°C
Mounting SMD (SMT)
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.018" (0.45mm)
Win Source Part Number 1021483-CX2016DB39062K0KJSC1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian CX2016DB39062K0KJSC1 CAD Model

Description

The 1021483-CX2016DB39062K0KJSC1 is a MHz crystal from KYOCERA AVX.

  • Frequency: 39.0625MHz
  • Frequency Stability: ±50ppm
  • ESR: 60 Ohm
  • Frequency Tolerance: ±30ppm
  • Load Capacitance: 14pF
  • Operating Mode: Fundamental
  • Category: Crystals, Oscillators, and Resonators
  • Package: Reel
  • Units per Package: 5,000
  • Height: 0.018" (0.45mm)
  • Mounting: SMD (SMT)
  • Operating Temperature Range: -30°C to 75°C
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Quantity: 5k pcs

You May Also Be Interested in

Interquip Electronics
Crystal 8.000MHz 12PF SMCE-5032 Series
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Wurth Electronics Inc
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess