EN
  • EN
  • DE

CX3225GB12000R0KEQZZ

Part No CX3225GB12000R0KEQZZ
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Stability 30 ppm
RoHS Compliant
Win Source Part Number 989542-CX3225GB12000R0KEQZZ
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225GB12000R0KEQZZ CAD Model

Description

The CX3225GB12000R0KEQZZ is a crystal resonator manufactured by AVX Corp/Kyocera Corp. Crystal resonators are essential components in electronic circuits, providing a stable and precise frequency reference for various applications such as microprocessors, communication systems, and timing circuits. This particular model is designed for surface mount applications and offers a compact size and high-performance characteristics.

Applications

  • Microprocessor clocking
  • Real-time clocks (RTC)
  • Wireless communication devices
  • Bluetooth modules
  • GPS receivers

Features

  • Frequency: 12.000 MHz provides a stable and precise frequency reference.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Compact Size: 3.2 x 2.5 mm footprint saves valuable board space.
  • High Stability: Offers excellent frequency stability over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Precise Frequency Control: Ensures accurate timing and synchronization in electronic circuits.
  • Easy Assembly: SMT design simplifies manufacturing processes.
  • Space Saving: Compact size facilitates high-density circuit design.
  • Reliable Performance: High stability ensures consistent performance in various environments.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The CX3225GB12000R0KEQZZ is typically supplied in tape and reel packaging for automated assembly. The crystal operates at a fundamental mode and has a load capacitance specified in the datasheet. It is commonly used in applications where precise timing and frequency control are critical. The small size and surface mount design make it ideal for portable and handheld devices. The high stability ensures reliable performance even under varying temperature conditions. The crystal resonator meets industry standards for performance and reliability. Its specifications include parameters such as series resistance, shunt capacitance, and aging. The device provides a cost-effective and reliable solution for frequency control in a wide range of electronic applications. The part's attributes must be confirmed by consulting the official datasheet to ensure correct usage for its specified purposes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Amphenol
Lowest to $15.6410
TDK Corporation
Lowest to $0.0032
Murata Electronics North America
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0337
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess