EN
  • EN
  • DE

BM14B-SRSS-TBT(LF)(SN)

Part No BM14B-SRSS-TBT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD 14POS 1MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 33 Weeks
Features Connector Header Surface Mount 14 position 0.039" (1.00mm)
Manufacturer JST Sales America Inc.
Series SH/SR
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Family Name BM14B-SR
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number Q5575505T, 455-2961-1, BM14B-SRSS-TBT(LF)(SN)-ND, 455-2961-2, (G)BM14B-SRSS-TBT(LF)(SN), 455-2961-6
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864393-BM14B-SRSS-TBT(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian BM14B-SRSS-TBT(LF)(SN) CAD Model

Description

The BM14B-SRSS-TBT(LF)(SN) is a 1.0mm pitch SMT header from JST's BM series of wire-to-board connectors. This connector is designed for high-density mounting and secure electrical connections in compact electronic devices.

Applications:

  • LCD displays and monitors
  • Notebook PCs
  • Mobile phones
  • Digital cameras
  • Printers
  • Navigation systems
  • Various compact electronic devices requiring wire-to-board connections

Features:

  • Pitch: 1.0mm
  • Mounting Style: Surface Mount Technology (SMT)
  • Contact Material: Phosphor bronze
  • Housing Material: PA (Polyamide)
  • Plating: Tin plating over nickel underplating
  • Number of Contacts: Typically 14, but variants exist; confirm based on specific datasheet.
  • Current Rating: 1.0A AC/DC
  • Voltage Rating: 50V AC/DC
  • Operating Temperature: -25°C to +85°C (including temperature rise in applying electrical current)
  • RoHS Compliant: Yes

Benefits:

  • Compact Design: 1.0mm pitch enables high-density mounting, saving valuable board space.
  • Secure Connection: Ensures reliable electrical contact, minimizing signal loss and preventing disconnections.
  • Automated Assembly: Designed for SMT, allowing for efficient and cost-effective automated assembly processes.
  • Durable Construction: High-quality materials and robust design ensure long-term reliability and resistance to environmental factors.
  • RoHS Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious applications.

Additional Details:

The BM14B-SRSS-TBT(LF)(SN) connector is supplied in embossed tape packaging for automated pick-and-place assembly. The (LF) designation indicates that the connector is lead-free, complying with RoHS standards. The (SN) probably refers to tin plating. Refer to the official JST datasheet for precise dimensional drawings, mating connector information, and recommended PCB layout patterns to ensure optimal performance and reliability.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess