EN
  • EN
  • DE

CISCO GLC-ZX-SMD - 1000BASE-ZX SFP transceiver module, SMF, 1550nm,

Part No CISCO GLC-ZX-SMD - 1000BASE-ZX SFP transceiver module, SMF, 1550nm,
Manufacturer CISCO
Catalog Sfp
Description Cisco 1000BASE-ZX, SFP, SMF, 1550nm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387664-CISCO GLC-ZX-SMD - 1000BASE-ZX SFP transceiver module, SMF, 1550nm,
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO GLC-ZX-SMD - 1000BASE-ZX SFP transceiver module, SMF, 1550nm, CAD Model

Description

The CISCO GLC-ZX-SMD module expands the capabilities of high-speed networks over single-mode fiber (SMF) at a 1550nm wavelength. This 1000BASE-ZX SFP transceiver is engineered for long-distance communication, supporting connections over distances up to 70 kilometers, making it an ideal solution for wide area network (WAN) applications or when connecting geographically dispersed data centers. It integrates Digital Optical Monitoring (DOM) functionalities, enabling real-time tracking of the module’s performance, such as monitoring optical output and input power, which is crucial for maintaining an optimal network operation. The module's compatibility with Cisco equipment ensures that it can be easily deployed in existing network infrastructures, offering a seamless and reliable upgrade path for extending network reach without sacrificing speed or quality. The GLC-ZX-SMD's extended distance capabilities, combined with its durability and precision performance, make it an essential component for enterprises, service providers, and any organization requiring robust, long-distance fiber optic communication solutions.

You May Also Be Interested in

HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess