EN
  • EN
  • DE

CX5032SB13000F0FLJZ1

Part No CX5032SB13000F0FLJZ1
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053837-CX5032SB13000F0FLJZ1
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX5032SB13000F0FLJZ1 CAD Model

Description

The CX5032SB13000F0FLJZ1 is a crystal resonator manufactured by AVX Corporation, a Kyocera Group company, designed to provide a stable and accurate frequency reference for electronic circuits. Commonly used in various applications, including communication devices, microcontrollers, and real-time clocks, it ensures precise timing and consistent performance.

Applications

  • Communication Equipment: Provides stable clock signals for wireless communication devices, such as Bluetooth modules and Wi-Fi transceivers.
  • Microcontrollers: Used as a frequency reference for microcontroller-based systems, ensuring accurate and reliable operation.
  • Real-Time Clocks (RTC): Essential in real-time clock circuits to maintain precise timekeeping.
  • Industrial Automation: Integrated into industrial control systems for accurate timing and synchronization.
  • Consumer Electronics: Employed in consumer electronics devices, including smartphones, tablets, and audio players, to provide stable frequency references.

Features

  • Frequency: Operates at a frequency of 13 MHz.
  • Small Size: Features compact dimensions suitable for space-constrained applications.
  • High Stability: Provides a stable and accurate frequency reference, ensuring reliable circuit performance.
  • Low Aging: Designed to exhibit minimal frequency drift over time, enhancing long-term stability.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs), facilitating efficient manufacturing processes.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Accurate Timing: Ensures precise timing for reliable and consistent circuit operation.
  • Stable Frequency: Delivers a stable frequency output, maintaining consistent performance across various operating conditions.
  • Space-Saving Design: The small form factor allows for integration into compact electronic devices.
  • Long-Term Reliability: Guarantees long-term stability and accuracy, reducing the need for frequent recalibration.
  • Cost-Effective: Provides a cost-effective solution for applications requiring a stable frequency reference.

Additional Details

The CX5032SB13000F0FLJZ1 crystal resonator is characterized by its frequency tolerance, which ensures the actual frequency remains within a specific range of the nominal 13 MHz. The equivalent series resistance (ESR) is minimized to reduce power losses and enhance circuit efficiency. Designed to withstand reflow soldering processes, this crystal is suitable for automated manufacturing, improving production throughput and consistency. Its lead-free package complies with environmental regulations, ensuring responsible disposal and recycling.

AVX Corporation’s CX5032SB13000F0FLJZ1 is a versatile and dependable crystal resonator, ideal for a wide range of electronic applications. Its stable frequency, compact size, and cost-effectiveness make it a preferred choice for engineers and designers seeking reliable and accurate frequency references in their projects.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess