EN
  • EN
  • DE

EK304R1166A6W

Part No EK304R1166A6W
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057000-EK304R1166A6W
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EK304R1166A6W CAD Model

Description

The EK304R1166A6W is a ceramic resonator manufactured by AVX/Kyocera. Ceramic resonators are passive electronic components used to generate a stable frequency for microcontrollers and other digital circuits, effectively acting as a clock source. They offer a cost-effective alternative to crystal oscillators in many applications.

Applications:

  • Microcontroller Clock Source: Provides a timing reference for microcontrollers in embedded systems.
  • Remote Controls: Used in IR and RF remote controls for generating carrier frequencies.
  • Consumer Electronics: Found in various consumer devices such as toys, appliances, and audio equipment.
  • Automotive Electronics: Employed in automotive control systems and sensors where stable timing is required.
  • Industrial Control Systems: Provides clock signals for industrial automation and control equipment.

Features:

  • Stable Frequency Output: Provides a consistent and reliable clock signal for connected circuits.
  • Compact Size: Small form factor allows for integration into space-constrained designs.
  • Cost-Effective: Offers a lower-cost solution compared to crystal oscillators.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.
  • RoHS Compliant: Manufactured in compliance with RoHS environmental standards.

Benefits:

  • Simplified Circuit Design: Requires fewer external components compared to crystal oscillators, reducing board space and cost.
  • Improved System Performance: Stable frequency output ensures reliable operation of microcontrollers and other digital circuits.
  • Reduced Manufacturing Costs: Cost-effective solution lowers overall production expenses.
  • Enhanced Product Reliability: Durable construction ensures long-term performance in demanding applications.
  • Faster Time-to-Market: Easy integration speeds up the product development cycle.

Technical Specifications:

The EK304R1166A6W typically operates at a frequency around 16 MHz. The exact frequency and tolerance will be specified in the product datasheet. It features a ceramic package for robust performance and is designed for reflow soldering. Key parameters include frequency tolerance, frequency stability over temperature, and aging characteristics. Load capacitance values are critical for proper operation and are usually in the picofarad range. Operating temperature range is typically -20°C to +85°C.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0227
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess