EN
  • EN
  • DE

FCF20G60

Part No FCF20G60
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (F - I)
Description Rectifier Diode Switching 600V 20A 75ns 3-Pin(3+Tab) TO-220FP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016740-FCF20G60
Categories OEM Parts(F-I)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCF20G60 CAD Model

Description

The FCF20G60 is a high-voltage fast recovery diode manufactured by AVX Corp/Kyocera Corp. This diode is designed for use in high-frequency power circuits where fast switching is required. It offers low reverse recovery charge and is ideal for improving the efficiency and reducing the EMI in various power electronic applications.

Applications

  • Power factor correction (PFC) circuits
  • Switch-mode power supplies (SMPS)
  • Inverters
  • Motor drives
  • Welding machines

Features

  • Fast recovery time
  • Low reverse recovery charge
  • High voltage capability (600V)
  • Low forward voltage drop
  • High surge current capability
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220 or equivalent

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced EMI due to fast switching
  • Higher system reliability with high voltage and surge current capability
  • Simplified thermal management with low forward voltage drop
  • Reduced switching losses in power converters

Additional Details

The FCF20G60 diode's fast recovery characteristics are essential for minimizing switching losses in high-frequency power electronic systems. Its high voltage rating makes it suitable for use in circuits with high voltage stress. The device's low forward voltage drop contributes to lower power dissipation and improved overall efficiency. This diode is commonly used in PFC circuits to improve the power factor and reduce harmonic distortion. It's also used in SMPS applications to rectify the AC voltage and provide a stable DC output voltage. The device comes in a variety of packages to facilitate PCB assembly and thermal management. Heat sinking is often required to maintain the diode's junction temperature within the allowable limits. Proper layout techniques should be used to minimize parasitic inductance and ringing. This diode is suitable for applications requiring high reliability and robust performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess