The PN8315NSC-T1 is a high-performance, highly integrated offline power switch with advanced features for efficient and reliable power supply designs. Manufactured by Wuxi, this device integrates a power MOSFET and a controller, simplifying the design process and reducing the bill of materials in various power applications.
Applications
- Power adapters for mobile devices (smartphones, tablets)
- LED lighting drivers
- Standby power supplies for consumer electronics (TVs, set-top boxes)
- Auxiliary power supplies in industrial equipment
- Battery chargers
Features
- Integrated 650V Power MOSFET
- Quasi-Resonant (QR) operation for high efficiency
- Built-in high-voltage startup circuit
- Frequency foldback operation for improved light-load efficiency
- Comprehensive protection features: Over-Voltage Protection (OVP), Over-Current Protection (OCP), Over-Temperature Protection (OTP), Short-Circuit Protection (SCP)
- Cycle-by-cycle current limiting
- Adjustable output voltage and current
- Low standby power consumption
Benefits
- Simplified power supply design: The integration of the power MOSFET and controller reduces external component count and simplifies PCB layout.
- High efficiency: The QR operation and frequency foldback features contribute to high efficiency across a wide load range, minimizing power losses and heat dissipation.
- Enhanced reliability: The comprehensive protection features ensure robust operation and prevent device failure under abnormal conditions.
- Reduced standby power consumption: The low standby power consumption meets stringent energy efficiency standards.
- Cost-effective solution: The integrated design and reduced component count contribute to a lower overall system cost.
Additional Details
The PN8315NSC-T1 operates in quasi-resonant mode, which minimizes switching losses and improves efficiency. The integrated high-voltage startup circuit eliminates the need for external startup resistors, further simplifying the design. The device also features an adjustable output voltage and current, allowing for flexibility in different application requirements. Its compact package and minimal external components make it suitable for space-constrained applications.
The over-voltage, over-current, and over-temperature protection mechanisms prevent damage to the device and the connected load in the event of fault conditions. The cycle-by-cycle current limiting ensures stable operation and protects the power MOSFET from overstress. These protection features contribute to the device's overall reliability and long lifespan.