EN
  • EN
  • DE

INTEL E7-8870V4 - Intel E7-8870V4 2.10GHz 20C 50M 140W

Part No INTEL E7-8870V4 - Intel E7-8870V4 2.10GHz 20C 50M 140W
Manufacturer Intel
Catalog CPU
Description Intel E7-8870V4 2.10GHz 20C 50M 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423657-INTEL E7-8870V4 - Intel E7-8870V4 2.10GHz 20C 50M 140W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8870V4 - Intel E7-8870V4 2.10GHz 20C 50M 140W CAD Model

Description

The Intel Xeon E7-8870 v4 is a high-end server processor from the Broadwell-EX family, designed for critical enterprise workloads and large-scale virtualization environments. With a base clock speed of 2.10GHz and 20 cores (40 threads with Hyper-Threading technology), it delivers exceptional multi-threaded performance required by demanding data center applications. The processor features a substantial 50MB of L3 cache, which greatly enhances data retrieval times, improving overall system responsiveness and application loading times. It has a TDP of 140W, reflecting its power and thermal output that necessitates efficient cooling solutions in server environments. The E7-8870 v4 supports quad-channel DDR4 memory, enabling high-speed access to a massive bandwidth, which is crucial for data-intensive tasks and multitasking in server setups. Built on the 14nm process technology, it ensures energy efficiency while maintaining robust performance levels. This CPU is designed to work on platforms equipped with the Intel C602J chipset, offering expansive I/O capabilities and support for numerous high-speed storage and network connections. Ideal for enterprise-grade servers, the E7-8870 v4 excels in databases, large virtual machine deployments, and complex computational tasks, providing a reliable and powerful backbone for business-critical operations.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess