EN
  • EN
  • DE

X28C010JI-20

Part No X28C010JI-20
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033415-X28C010JI-20
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X28C010JI-20 CAD Model

Description

The X28C010JI-20 is a 1 Megabit (128Kb x 8) CMOS EEPROM, manufactured by Xicor Inc. It's designed for in-system reprogrammability, offering ease of use and flexibility in various applications. This EEPROM provides non-volatile storage, meaning it retains data even when power is removed, making it suitable for applications requiring data persistence.

Applications:

  • Data Logging: Used in systems that require the continuous recording and storage of data, such as environmental monitoring or industrial control systems.
  • Program Storage: Stores firmware or application code for microcontrollers and embedded systems.
  • Configuration Memory: Provides non-volatile storage for system configuration parameters in devices like network equipment and industrial machinery.
  • Calibration Data Storage: Used to store calibration settings for instruments and sensors, ensuring accuracy over time.
  • User Profiles: Stores user-specific settings and data in consumer electronics and appliances.

Features:

  • Fast Access Time: Offers a 200ns access time, enabling quick data retrieval and efficient system operation.
  • In-System Programmable: Can be reprogrammed while installed in the system, simplifying updates and modifications.
  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered applications.
  • Automatic Page Write Operation: Simplifies write operations and reduces the number of external signals required.
  • Data Polling for End of Write Detection: Allows the host system to determine when a write operation is complete, improving system efficiency.
  • JEDEC Standard Byte-Wide Pinout: Compatible with industry-standard memory interfaces.

Benefits:

  • Enhanced System Reliability: Non-volatile storage ensures data retention, even in the event of power loss.
  • Simplified System Design: In-system programmability reduces the need for external programming devices.
  • Reduced Power Consumption: CMOS technology minimizes power usage, extending battery life in portable applications.
  • Improved System Performance: Fast access time enables quick data retrieval, enhancing system responsiveness.
  • Increased Design Flexibility: JEDEC standard pinout simplifies integration into existing systems.

Additional Details:

The X28C010JI-20 operates on a single 5V power supply. It features a write-protect function to prevent accidental data corruption. The device is available in a JEDEC standard 28-pin DIP package, facilitating easy integration into various circuit designs. The endurance rating is typically 10,000 erase/write cycles per byte, ensuring long-term data integrity. The operating temperature range is typically 0°C to +70°C.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess