EN
  • EN
  • DE

R8A20310ABG-A

Part No R8A20310ABG-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986445-R8A20310ABG-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A20310ABG-A CAD Model

Description

The R8A20310ABG-A is a system-on-chip (SoC) device from Renesas Electronics America, designed for automotive infotainment and navigation systems. This processor integrates a high-performance CPU, graphics processing unit (GPU), and a variety of peripherals, making it a comprehensive solution for demanding in-vehicle applications.

Applications:

  • Automotive Infotainment Systems: Used as the main processor in head units, providing navigation, audio playback, and connectivity features.
  • Navigation Systems: Integrated into GPS navigation devices for route calculation and display.
  • Digital Cockpits: Drives the displays and handles data processing in advanced automotive cockpits.
  • Telematics Units: Powers telematics systems for vehicle tracking, diagnostics, and communication.
  • Advanced Driver-Assistance Systems (ADAS): Supports image processing and sensor fusion in certain ADAS applications.

Features:

  • High-Performance CPU: Features a powerful processor core for running complex applications.
  • Integrated GPU: Provides advanced graphics capabilities for rendering maps, user interfaces, and video.
  • Video Processing Unit (VPU): Includes a dedicated VPU for encoding and decoding video streams.
  • Audio Processing: Supports high-quality audio playback and processing.
  • Connectivity Interfaces: Offers various interfaces such as USB, Ethernet, CAN, and I2C for connecting to peripherals.
  • Memory Interfaces: Supports various memory types, including DDR and Flash memory.
  • Security Features: Incorporates security features to protect against unauthorized access and data breaches.
  • Automotive-Grade Qualification: Meets the stringent requirements of the automotive industry.

Benefits:

  • Comprehensive Solution: Integrates all necessary components for automotive infotainment systems into a single chip.
  • High Performance: Delivers the processing power and graphics capabilities required for demanding in-vehicle applications.
  • Reduced System Cost: Lowers system cost by integrating multiple functions into a single device.
  • Simplified Design: Simplifies system design and reduces development time.
  • Automotive Reliability: Ensures reliable operation in harsh automotive environments.

Technical Specifications:

The R8A20310ABG-A operates at a high clock frequency and features a powerful multi-core CPU. The integrated GPU supports advanced graphics standards such as OpenGL ES. Specific details regarding CPU clock speed, memory capacity, and interface specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess