EN
  • EN
  • DE

FCXO-03L 33.333MHZ

Part No FCXO-03L 33.333MHZ
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197352-FCXO-03L 33.333MHZ
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCXO-03L 33.333MHZ CAD Model

Description

The FCXO-03L 33.333MHz is a fixed-frequency crystal oscillator (FCXO) manufactured by AVX Corp/Kyocera Corp. Crystal oscillators are electronic circuits that produce a highly stable and accurate periodic signal, typically used as a timing reference in various electronic systems.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTC)
  • Communication equipment
  • Test and measurement instruments
  • Data acquisition systems

Features

  • Fixed output frequency: Operates at a specific frequency of 33.333 MHz.
  • High frequency stability: Maintains a consistent output frequency over temperature and time.
  • Low jitter: Produces a clean and precise output signal with minimal phase noise.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Low power consumption: Enhances energy efficiency in battery-powered devices.

Benefits

  • Precise timing: Ensures accurate and reliable operation of electronic systems.
  • Stable performance: Maintains consistent frequency output under varying conditions.
  • Improved signal quality: Reduces noise and distortion in the output signal.
  • Simplified integration: Enables easy incorporation into existing circuits.
  • Extended battery life: Minimizes power consumption in portable devices.

Additional Details

The FCXO-03L 33.333MHz crystal oscillator provides a stable and accurate timing reference for a wide range of applications. It is designed for use in environments requiring minimal frequency variation and low noise.

The 33.333 MHz is a common choice for clock signals in digital devices, particularly for data communication protocols and embedded systems. The oscillator from AVX/Kyocera supplies a stable base for timing functions in critical systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.0000MHZ 6PF SMD / 25 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.5821
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO264-3 / IGBT Trench Field Stop 1200 V 80 A 391 W Through Hole TO-264-3
Lowest to $8.1612
Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Sipex Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess