EN
  • EN
  • DE

KNH21C105DA3T

Part No KNH21C105DA3T
Manufacturer AVX Corp/Kyocera Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC 1UF SMD / Feedthrough Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer AVX Corp/Kyocera Corp
Series KNH, Kyocera
Packaging Reel package
Part Status Obsolete(EOL)
Type Low Pass
Technology LC
Resistance - Channel (Ohms) 0.02
Current 4A
Values C = 1μF
ESD Protection No
Operating Temperature Range -40°C ~ 85°C
Applications General
Voltage Rating DC 10V
Mounting SMD
Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.039" (1.00mm)
Win Source Part Number 778007-KNH21C105DA3T
Popularity Medium
Supply and Demand Status Balance
Family Name KNH21
Introduction Date September 12, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KNH21C105DA3T CAD Model

Description

The KNH21C105DA3T is an 0805 low pass filter from the KNH series by Kyocera.

  • Series: KNH
  • Capacitance: 1μF
  • Voltage Rating: 10V
  • Resistance: 0.02 Ohms
  • Current Rating: 4A
  • Height: 0.039" (1.00mm)
  • Dimensions: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Packaging: Reel
  • Status: Estimated EOL date, popular

The SpinGuard® SA052A270JAC is an axial ceramic capacitor from the SA series by Kyocera.

  • Series: SA
  • Capacitance: 27 pF
  • Voltage Rating: 200V
  • Tolerance: ±5%
  • Temperature Coefficient: C0G, NP0
  • Mounting Type: Through-hole
  • Diameter: 0.091"
  • Length: 0.118"
  • Packaging: Tape and box
  • RoHS Compliance: Not RoHS compliant

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5648 $59.3040
250+ $0.4643 $116.0750
390+ $0.4493 $175.2270
535+ $0.4354 $232.9390
690+ $0.4204 $290.0760
925+ $0.3765 $348.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 3000 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess