EN
  • EN
  • DE

HMK107SD561JA-T

Part No HMK107SD561JA-T
Manufacturer Taiyo Yuden
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825030-HMK107SD561JA-T
Ultra Librarian 3D Model Ultra Librarian HMK107SD561JA-T CAD Model

Description

The HMK107SD561JA-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications requiring stable capacitance and high reliability. Its small size and excellent electrical characteristics make it suitable for a wide range of electronic devices.

Applications:

  • Mobile Phones: Used for decoupling, filtering, and bypass applications in mobile phone circuits.
  • Consumer Electronics: Employed in various consumer electronics devices such as TVs, DVD players, and audio equipment for signal conditioning and power supply filtering.
  • Automotive Electronics: Integrated into automotive control units and entertainment systems for stable performance in harsh environments.
  • Industrial Equipment: Used in industrial control systems and power supplies for noise suppression and voltage stabilization.
  • Medical Devices: Employed in medical equipment for reliable and stable performance in critical applications.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • High Reliability: Designed for long-term stable performance.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Excellent Temperature Stability: Maintains stable capacitance over a wide temperature range.
  • Surface Mount Design: Allows for automated assembly and high-density mounting on PCBs.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Space Saving: Compact size allows for more components to be placed on a single PCB.
  • Reliable Performance: Ensures consistent and dependable operation in various applications.
  • Low Power Loss: Minimizes energy waste and heat generation.
  • Stable Capacitance: Maintains consistent performance over a wide temperature range.
  • Easy Assembly: Surface-mount design simplifies manufacturing and reduces assembly costs.

Additional Details:

The HMK107SD561JA-T has a capacitance of 560 pF (picofarads). It has a voltage rating of 50VDC. The case size is typically 0603 (1.6mm x 0.8mm). The temperature coefficient of capacitance (TCC) is typically X7R, indicating stable performance from -55°C to +125°C. It is available in tape and reel packaging for automated assembly. This MLCC is suitable for high-frequency applications due to its low ESR and ESL (Equivalent Series Inductance). It provides a reliable and cost-effective solution for decoupling, filtering, and bypass applications.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess