EN
  • EN
  • DE

KT2520F26000DCW28JAA

Part No KT2520F26000DCW28JAA
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Description Controlled Oscillator 26MHz TCXO 6-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068040-KT2520F26000DCW28JAA
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KT2520F26000DCW28JAA CAD Model

Description

The KT2520F26000DCW28JAA is a ceramic resonator manufactured by AVX Corp/Kyocera Corp. Ceramic resonators are passive components used as a stable clock source in electronic circuits. They provide a cost-effective and compact alternative to quartz crystals for generating a reference frequency.

Applications

  • Microcontrollers: Serves as a clock source for microcontrollers in embedded systems and IoT devices.
  • Remote Controls: Used in remote controls for stable timing in signal transmission.
  • Wireless Communication Devices: Provides frequency control in wireless modules and devices.
  • Consumer Electronics: Found in devices like TVs, audio equipment, and DVD players for synchronization.
  • Industrial Control Systems: Employed in industrial control boards and equipment for reliable operation.

Features

  • Frequency: 26 MHz
  • Compact Size: Small footprint for use in miniaturized electronic devices.
  • High Stability: Provides a stable frequency signal under varying conditions.
  • Cost-Effective: Offers a lower-cost timing solution compared to quartz crystals.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

  • Stable Operation: Ensures reliable timing for critical applications.
  • Reduced Board Space: Compact size allows for smaller and denser circuit designs.
  • Lower Cost: Provides a cost-effective timing solution.
  • Easy Integration: Simple to incorporate into electronic circuits.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details

The KT2520F26000DCW28JAA ceramic resonator operates at a frequency of 26 MHz. Designed for surface mount technology (SMT), it is suitable for automated assembly. The dimensions (2.5 x 2.0 mm) make it ideal for space-constrained applications. It offers good frequency stability across a range of operating temperatures, making it versatile for use in various environments. The part is lead-free and complies with RoHS environmental standards.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess