EN
  • EN
  • DE

TPSA105M016R0300

Part No TPSA105M016R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394857-TPSA105M016R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA105M016R0300 CAD Model

Description

The TPSA105M016R0300 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation as part of their TPSA series. These capacitors are designed for general-purpose applications, offering stable performance and high reliability across a wide range of operating conditions. The TPSA series is known for its robust construction and compact size, making it suitable for densely populated circuit boards.

Applications

  • Power supply filtering: Smoothing voltage ripples in DC power supplies.
  • Decoupling: Providing local energy storage for integrated circuits to reduce noise and voltage fluctuations.
  • Bypass capacitors: Shunting high-frequency noise to ground in electronic circuits.
  • Timing circuits: Used in circuits where a stable and reliable capacitance is required for timing functions.
  • General electronics: Suitable for a wide range of electronic devices that require stable capacitance.

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Solid Tantalum Construction: Provides stable electrical characteristics and long operational life.
  • Compact Size: Facilitates use in space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.
  • Polarized: Requires correct orientation during installation in a circuit.

Benefits

  • High Reliability: Solid tantalum construction ensures consistent operation over time and temperature.
  • Stable Electrical Characteristics: Maintains capacitance and ESR values within acceptable limits under various operating conditions.
  • Space Efficiency: Small footprint allows for denser circuit designs.
  • Simplified Assembly: Surface mount design reduces assembly time and cost.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Technical Specifications

The TPSA105M016R0300 has a capacitance of 1.0 μF with a tolerance of ±20%. It is rated for a voltage of 16 V and has an Equivalent Series Resistance (ESR) of 3 Ohms. The operating temperature range is typically from -55°C to +125°C. The capacitor is designed to meet standard EIA case size dimensions, allowing for easy integration into existing designs. Proper soldering techniques, including reflow profiling, are essential to ensure a secure and reliable mounting. The stable electrical characteristics of this component make it suitable for applications where consistent performance is required. Note the tighter ESR compared to other similar parts which can be beneficial in some applications.

This capacitor is designed for use in a variety of applications where a stable and reliable capacitive element is needed. It is particularly well-suited for applications where space is limited and high-density board designs are required. Compliance with environmental regulations also makes it a suitable choice for environmentally conscious designs. Proper handling and storage procedures should be followed to maintain the integrity of the component.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess