EN
  • EN
  • DE

KT2520F26000ZAW18T8K

Part No KT2520F26000ZAW18T8K
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 995206-KT2520F26000ZAW18T8K
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KT2520F26000ZAW18T8K CAD Model

Description

The KT2520F26000ZAW18T8K is a ceramic resonator manufactured by AVX Corp/Kyocera Corp. Ceramic resonators are passive electronic components used to generate a stable frequency signal, serving as a reliable clock source for various electronic circuits. They offer a compact and cost-effective alternative to traditional quartz crystals.

Applications

  • Microcontrollers: Functions as a clock source for microcontrollers in embedded systems.
  • Remote Controls: Offers stable timing for signal transmission and reception.
  • Wireless Communication Devices: Used in wireless modules and devices requiring precise frequency control.
  • Consumer Electronics: Found in devices like TVs, DVD players, and audio equipment for timing and synchronization purposes.
  • Industrial Control Systems: Integrated into industrial control boards and equipment for dependable operation.

Features

  • Frequency: 26 MHz
  • Compact Size: Designed with a small footprint suitable for miniaturized electronic devices.
  • High Stability: Provides a stable frequency signal under different operating conditions.
  • Cost-Effective: Presents a lower-cost timing solution compared to quartz crystals.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directives.

Benefits

  • Stable Operation: Guarantees reliable timing in critical applications.
  • Reduced Board Space: Small size allows for denser and more compact circuit designs.
  • Lower Cost: Provides a cost-effective timing solution compared to quartz crystals.
  • Easy Integration: Simple to integrate into existing electronic circuits.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The KT2520F26000ZAW18T8K ceramic resonator operates at a frequency of 26 MHz. It is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. The compact dimensions (2.5 x 2.0 mm) make it suitable for applications where space is limited. This resonator demonstrates good frequency stability across a range of temperatures. The component is lead-free and conforms to RoHS environmental standards.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Lumileds
Lowest to $2.6115
KIWI
Lowest to $0.0839
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0215
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Samsung
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess