EN
  • EN
  • DE

KT3225P19200ACW28PN0

Part No KT3225P19200ACW28PN0
Manufacturer AVX Corp/Kyocera Corp
Catalog Oscillators
Description Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) 19.2MHz ±0.5ppm 4-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194626-KT3225P19200ACW28PN0
Categories Oscillators
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KT3225P19200ACW28PN0 CAD Model

Description

The KT3225P19200ACW28PN0 is a crystal oscillator manufactured by AVX/Kyocera. It is a compact, surface-mount device that provides a highly stable and accurate clock signal at a frequency of 19.2 MHz. Crystal oscillators like this are fundamental components in many electronic devices that require precise timing and synchronization.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other wireless devices for timing and synchronization.
  • Wearable Technology: Integrated into smartwatches, fitness trackers, and other wearable devices that require accurate timing.
  • IoT (Internet of Things) Devices: Provides the clock signal for sensors, microcontrollers, and communication modules in IoT applications.
  • Consumer Electronics: Employed in digital cameras, audio players, and various other consumer electronic products.
  • Industrial Control Systems: Used in industrial automation equipment, data acquisition systems, and other industrial applications requiring precise timing.

Features

  • Frequency: 19.2 MHz
  • Frequency Stability: Typically offers a frequency stability of ±20 ppm (parts per million) or better over a specified temperature range.
  • Operating Temperature Range: Designed to operate over a wide temperature range, commonly from -40°C to +85°C.
  • Supply Voltage: Commonly operates at a supply voltage of 2.8V or 3.3V.
  • Output Waveform: CMOS output provides a clean and stable clock signal.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Size: Compact 3.2 x 2.5 mm surface mount package saves board space.

Benefits

  • High Accuracy: Provides a precise and stable clock signal, ensuring accurate timing and synchronization.
  • Low Power Consumption: Reduces power consumption in battery-powered applications, extending battery life.
  • Compact Size: Small package size allows for integration into small and densely populated PCBs.
  • Wide Operating Temperature Range: Suitable for use in harsh environmental conditions.
  • CMOS Output: Compatible with a wide range of digital logic families.

The KT3225P19200ACW28PN0 is available in a 3.2 x 2.5 mm surface mount package. Its combination of accuracy, low power consumption, and small size makes it well-suited for portable and space-constrained electronic devices requiring a reliable clock signal.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess