EN
  • EN
  • DE

MG064S18A400RP

Part No MG064S18A400RP
Manufacturer AVX Corp/Kyocera Corp
Catalog TVS - Varistors, MOVs
Description MULTIGUARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Base Product Number MG064S18
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 228354-MG064S18A400RP
Ultra Librarian 3D Model Ultra Librarian MG064S18A400RP CAD Model

Description

The 228354-MG064S18A400RP is a transient voltage suppressor (TVS) varistor from AVX Corp/Kyocera Corp.

  • Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
  • Packaging: Tape & reel, 4,000 pieces standard package
  • Function: Protects electronic circuits from transient voltage spikes and surges
  • Base Product Number: MG064S18
  • Manufacturer: AVX Corp/Kyocera Corp
  • Market Status: Active

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 430V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 910V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 390V 8KA DISC 20MM
Lowest to $0.3402
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 2KA DISC 20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess