EN
  • EN
  • DE

MV1018473MAA1

Part No MV1018473MAA1
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081195-MV1018473MAA1
Categories OEM Parts(M-N)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MV1018473MAA1 CAD Model

Description

The MV1018473MAA1 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a part of Kyocera Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypass, filtering, and energy storage.

Applications:

  • Decoupling Capacitors: Used to suppress noise and voltage fluctuations on power supply lines of integrated circuits.
  • Bypass Capacitors: Used to bypass high-frequency signals to ground, reducing noise and interference.
  • Filtering Circuits: Employed in filtering circuits to remove unwanted frequency components from signals.
  • Timing Circuits: Used in timing circuits for controlling the timing of events in electronic systems.
  • Energy Storage: Used for short-term energy storage in various electronic devices.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small physical size.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact designs.
  • High Stability: Offers stable performance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves performance in high-frequency applications.
  • RoHS Compliant: Compliant with environmental regulations, making it environmentally friendly.

Benefits:

  • Effective Noise Suppression: Decoupling and bypass applications reduce noise and improve signal integrity.
  • Compact Design: Small size allows for integration into densely packed electronic assemblies.
  • Stable Performance: High stability ensures consistent performance over a wide range of operating conditions.
  • High Reliability: Robust construction ensures long-term reliability and stability.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications:

While specific electrical characteristics depend on the exact value and tolerance, a typical MV1018473MAA1 capacitor might have a capacitance value in the range of 47nF. The voltage rating could be 50V or 100V. The temperature coefficient is typically X7R or similar, indicating stable performance over a wide temperature range (-55°C to +125°C). The case size might be 0603 or 0805. Detailed specifications can be obtained from the AVX datasheet based on the full part number.

The AVX MV1018473MAA1 MLCC is a versatile component suitable for a wide range of electronic applications. Its small size, high stability, and reliable performance make it an excellent choice for modern electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess