The PRTC25.00TR5010W000 is a positive temperature coefficient (PTC) thermistor from AVX Corp/Kyocera Corp. It's designed to protect electronic circuits against overcurrent faults. When an overcurrent condition occurs, the thermistor's resistance rapidly increases, limiting the current flow and protecting downstream components. Once the fault is removed and the device cools down, it returns to its low-resistance state, allowing normal operation to resume.
Applications:
- Overcurrent protection in power supplies
- Protection of USB ports and other data interfaces
- Automotive electronic control units (ECUs)
- Motor overload protection
- Battery packs and charging circuits
Features:
- Positive Temperature Coefficient (PTC) characteristic: resistance increases sharply with temperature
- Surface-mount device (SMD) for automated assembly
- Resettable protection: automatically recovers after the fault is cleared
- Fast response time to overcurrent events
- Compact size
- RoHS compliant
Benefits:
- Provides reliable and resettable overcurrent protection
- Protects sensitive electronic components from damage
- Improves the safety and reliability of electronic products
- Reduces warranty claims associated with overcurrent failures
- Simplifies circuit design compared to traditional fuses
Additional Details:
The PRTC25.00TR5010W000 has a nominal resistance of 25 Ohms. The critical parameters are the trip current (the current at which the device switches to its high resistance state) and the hold current (the maximum current the device can carry without tripping). Consult the manufacturer's datasheet for precise values for these parameters, as well as voltage ratings, operating temperature range, and physical dimensions. The device is typically reflow soldered onto a printed circuit board. The datasheet will also contain recommended soldering profiles. It's essential to select the correct PTC thermistor based on the specific voltage and current requirements of the protected circuit. Proper thermal management is also important to ensure reliable operation.