EN
  • EN
  • DE

QH6S2E

Part No QH6S2E
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 285733-QH6S2E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QH6S2E CAD Model

Description

The QH6S2E is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, now part of Kyocera AVX. These capacitors are known for their high reliability, small size, and excellent performance across a wide range of temperatures and frequencies. MLCCs are widely used in electronic circuits for decoupling, filtering, and energy storage applications.

Applications:

  • Bypass Capacitors: Used to filter noise and provide a stable power supply to integrated circuits.
  • Decoupling Capacitors: Employed to minimize voltage fluctuations and ensure clean power delivery in digital circuits.
  • Filtering Applications: Utilized in filters to remove unwanted frequencies from signals.
  • Timing Circuits: Used in oscillator circuits and other timing applications.
  • High-Frequency Circuits: Suitable for use in RF and microwave circuits due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small form factor.
  • High Capacitance Stability: Offers stable performance over a wide range of temperatures and voltages.
  • Low ESR and ESL: Ensures minimal energy loss and optimal performance in high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Reliability: Manufactured to withstand harsh environmental conditions and provide long-term stability.

Benefits:

  • Compact Size: Allows for dense circuit designs and miniaturization of electronic devices.
  • Improved Noise Reduction: Effectively filters noise and ensures stable power supply, improving circuit performance.
  • Enhanced Signal Integrity: Minimizes signal distortion and interference in high-frequency applications.
  • Reliable Performance: Provides consistent and stable performance over a wide range of operating conditions.
  • Easy Assembly: Surface mount design simplifies automated assembly processes and reduces manufacturing costs.
  • Long Lifespan: Ensures long-term reliability and reduces the need for frequent replacements.

Additional Details:

The QH6S2E series MLCCs are available in various case sizes, voltage ratings, and capacitance values to meet diverse application requirements. These capacitors are manufactured using high-quality ceramic materials and undergo rigorous testing to ensure compliance with industry standards. They are commonly used in telecommunications, consumer electronics, automotive, and industrial applications. The QH6S2E capacitors provide a reliable and cost-effective solution for decoupling, filtering, and energy storage needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess