EN
  • EN
  • DE

SD25-1950R9UBQ1

Part No SD25-1950R9UBQ1
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Diplexers
Description DUPLEXER SAW 1950MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz
Low Band Attenuation (min / max dB) 15dB / 45dB
High Band Attenuation (min / max dB) 28dB to 45dB
Mounting SMD (SMT)
Dimension 9-SMD, No Lead
Win Source Part Number 1094984-SD25-1950R9UBQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD25-1950R9UBQ1 CAD Model

Description

The AVX Corp/Kyocera Corp SD25-1950R9UBQ1 is an SMD (SMT) mounting type ceramic capacitor that belongs to the RF/IF and RFID category.

  • Frequency Range (Low Band): 1.92GHz to 1.98GHz
  • Frequency Range (High Band): 2.11GHz to 2.17GHz
  • Attenuation (Low Band): 15dB to 45dB
  • Attenuation (High Band): 28dB to 45dB
  • Package: 9-SMD, No Lead
  • Status: active

You May Also Be Interested in

TDK Corporation
DIPLEXER / RF Diplexer 2400MHz to 2500MHz/1572MHz to 1578MHz T/R
Lowest to $0.0831
Taiyo Yuden
FBAR/SAW Devices (SAW Duplexers)
Lowest to $7.8170
Broadcom Limited
QUINTPLEXER FILTER MODULE
Lowest to $3.2479
Murata Electronics North America
Need more? Email Us
Qualcomm
SAW FILTER
Need more? Email Us
AVX Corp/Kyocera Corp
DUPLEXER SAW 897MHZ SMD
Lowest to $2.2857
Broadcom Limited
Lowest to $2.9383
Broadcom Limited
Band 2 Duplexer
Lowest to $0.9252
Broadcom Limited
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,987 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess