The TCM0J226M8R-EV2 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation, a subsidiary of Kyocera Corp. It belongs to the TCM series, known for its robust performance and reliability in demanding applications. These capacitors are designed for stable electrical characteristics over a wide range of temperatures and frequencies. This particular part is a high-capacitance, low-ESR (Equivalent Series Resistance) device, making it suitable for use in power filtering and decoupling circuits.
Applications
- Power supply filtering and decoupling
- DC-DC converters
- Portable electronics
- Automotive electronics
- Industrial control systems
Features
- High capacitance value: 22µF
- Low ESR for efficient power delivery
- Surface mount technology (SMT) for automated assembly
- Operating temperature range: -55°C to +125°C
- RoHS compliant
- TCM series construction for enhanced reliability
Benefits
- Improved power supply stability
- Reduced voltage ripple
- Efficient energy storage and delivery
- Long operating life
- Compact size for space-constrained applications
- Reduced heat generation due to low ESR
Technical Specifications
The TCM0J226M8R-EV2 has a capacitance of 22µF with a tolerance of ±20%. Its rated voltage is 6.3V DC. The ESR is typically very low, contributing to its effectiveness in filtering and decoupling applications. The capacitor is housed in a molded case suitable for surface mount soldering. It meets industry standards for environmental protection and safety.