EN
  • EN
  • DE

VA100048D101DL

Part No VA100048D101DL
Manufacturer AVX Corp/Kyocera Corp
Catalog TVS - Varistors, MOVs
Description VARISTOR 62V 100A AXIAL / 62 V 100 A Varistor 1 Circuit Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr KYOCERA AVX
Series TransGuard®
Package Tape & Reel (TR),Cut Tape (CT)
Maximum AC Volts 34 V
Maximum DC Volts 48 V
Varistor Voltage (Min) 55.8 V
Varistor Voltage (Typ) 62 V
Varistor Voltage (Max) 68.2 V
Current - Surge 100 A
Energy 0.4J
Number of Circuits 1
Capacitance @ Frequency 200 pF @ 1 kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case Axial
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names 478-2495-2-NDR,478-2495-1,478-2495-1-NDR,478-2495-2
Standard Package 1,000
Win Source Part Number 1170631-VA100048D101DL
Ultra Librarian 3D Model Ultra Librarian VA100048D101DL CAD Model

Description

The 1170631-VA100048D101DL is a TransGuard® varistor from KYOCERA AVX.

  • Packaging: It comes in tape and reel/cut tape packaging and has a standard package of 1,000.
  • Capacitance: The varistor has a capacitance of 200 pF @ 1 kHz
  • Varistor Voltage Range: a varistor voltage range of 55.8V to 68.2V.
  • Maximum AC Voltage: It is rated for a maximum AC voltage of 34V
  • Maximum DC Voltage: and a maximum DC voltage of 48V.
  • Mounting Type: The component is designed for through-hole mounting and has an axial package/case.
  • ECCN: The ECCN for this component is EAR99
  • HTSUS: and the HTSUS is 8533.40.4000.
  • RoHS Compliance: The varistor is RoHS compliant.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 910V 10KA DISC 20MM
Need more? Email Us
Brightking
216V~264V 10kA Varistor Through Hole,P=10mm
Lowest to $0.2329
EPCOS (TDK)
VARISTOR 360V 3.5KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 430V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971
Amotech
Varistor Surface Mount 0402
Lowest to $0.0062
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess