EN
  • EN
  • DE

WFXAHSD25827M

Part No WFXAHSD25827M
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 402226-WFXAHSD25827M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WFXAHSD25827M CAD Model

Description

The WFXAHSD25827M is a ceramic resonator manufactured by AVX Corp/Kyocera Corp. Ceramic resonators are passive electronic components used for generating a stable oscillation frequency in electronic circuits. They offer a cost-effective and space-saving alternative to quartz crystals, making them suitable for various applications where precise timing is required, but not at the extreme precision levels of crystal oscillators.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems, appliances, and consumer electronics.
  • Remote Controls: Provides the timing signal for transmitting and receiving infrared or radio frequency signals.
  • Communication Devices: Employed in simple communication devices such as wireless sensors or basic radio transmitters.
  • Toys and Games: Utilized in electronic toys and games requiring a stable timing signal for operation.
  • Automotive Electronics: Found in various automotive applications, including remote keyless entry systems and simple control circuits.

Features

  • Compact Size: Ceramic resonators are generally smaller than quartz crystals, allowing for space-saving designs.
  • Cost-Effective: They are typically less expensive than quartz crystals, making them a suitable option for cost-sensitive applications.
  • Stable Oscillation Frequency: Provides a relatively stable oscillation frequency for timing purposes.
  • Wide Operating Temperature Range: Operates reliably within a wide range of temperatures.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reduced System Cost: Lower cost compared to quartz crystals contributes to overall system cost reduction.
  • Simplified Circuit Design: Requires fewer external components for oscillation compared to some other timing solutions.
  • Miniaturization: Compact size allows for smaller and more compact product designs.
  • Reliable Operation: Provides a stable timing signal for reliable operation of electronic circuits.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly manufacturing.

Additional Details

The specific frequency and tolerance of the WFXAHSD25827M are critical parameters for its application. Consult the manufacturer's datasheet for detailed specifications, including the oscillation frequency, frequency tolerance, operating temperature range, load capacitance, and aging characteristics. These parameters are essential for ensuring proper operation and compatibility with the intended circuit.

Proper handling and soldering techniques should be followed to avoid damage to the ceramic resonator during assembly. Storage conditions should also be considered to prevent degradation of performance over time.

You May Also Be Interested in

NEC
Lowest to $84.4190
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess