EN
  • EN
  • DE

0306ZC224MAT2A

Part No 0306ZC224MAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.22UF 10V X7R 0306 / Low Inductance Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Packaging Reel
Capacitance 0.22μF
Tolerance ±20%
Voltage - Rated 10V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Features Low ESL (Reverse Geometry)
Applications Bypass, Decoupling
Mounting Style SMD
Manufacturer Package 0306 (0816 Metric)
Dimension 0.032" L x 0.063" W (0.81mm x 1.60mm)
Thickness (Maximum) 0.024" (0.61mm)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802713-0306ZC224MAT2A
Ultra Librarian 3D Model Ultra Librarian 0306ZC224MAT2A CAD Model

Description

The 0306ZC224MAT2A is a ceramic capacitor manufactured by AVX Corporation. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for a variety of general-purpose applications.

Applications:

  • Bypass Capacitors in electronic circuits
  • Decoupling Capacitors for noise reduction
  • Filtering in power supplies
  • Timing Circuits
  • General-purpose applications in electronic devices

Features:

  • Surface Mount Device (SMD): Designed for automated assembly.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small size.
  • High Capacitance Stability: Maintains capacitance over a wide range of temperatures.
  • Low Equivalent Series Resistance (ESR): Minimizes power loss.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Efficient Circuit Performance: Low ESR minimizes power loss and improves circuit efficiency.
  • Reliable Operation: High capacitance stability ensures consistent performance over a wide temperature range.
  • Space-Saving Design: Small size allows for high-density circuit designs.
  • Automated Assembly: SMD design facilitates automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details:

The 0306ZC224MAT2A has a capacitance value of 0.22µF. The voltage rating is 10V. The case size is 0306 (0815 Metric). The temperature coefficient is Z5U, which indicates capacitance variation with temperature. It is typically used in consumer electronics, industrial equipment, and automotive applications where a stable and reliable capacitor is required.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1743 $58.3905
810+ $0.1431 $115.9110
1,250+ $0.1386 $173.2500
1,725+ $0.1341 $231.3225
2,230+ $0.1297 $289.2310
2,985+ $0.1162 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess