EN
  • EN
  • DE

600F300JT250XT500

Part No 600F300JT250XT500
Manufacturer AVX Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999978-600F300JT250XT500
Categories OEM Parts(0-9)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600F300JT250XT500 CAD Model

Description

The 600F300JT250XT500 is a high-quality film capacitor manufactured by AVX Corporation. It's designed for applications requiring stable capacitance, high insulation resistance, and low dissipation factor. This capacitor is particularly well-suited for demanding environments where reliability and long life are crucial.

Applications

  • Power Supplies: Used for filtering and energy storage in power supplies for various electronic devices.
  • Audio Equipment: Employed in audio circuits for coupling, decoupling, and filtering to improve sound quality.
  • Industrial Control Systems: Integrated into control circuits for stable and reliable operation.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Medical Equipment: Utilized in medical devices where high reliability and safety are paramount.

Features

  • Excellent Stability: Maintains consistent capacitance over a wide temperature range.
  • High Insulation Resistance: Provides excellent isolation, preventing leakage current.
  • Low Dissipation Factor: Minimizes energy loss, improving efficiency.
  • Self-Healing Properties: Recovers from minor voltage overstress events.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Reliability: Ensures stable and consistent performance in demanding applications.
  • Enhanced Efficiency: Minimizes energy loss, reducing operating costs.
  • Extended Lifespan: Provides long-term performance, reducing maintenance requirements.
  • Reduced Noise: Filters unwanted noise and interference, improving signal clarity.
  • Simplified Design: Offers easy integration into existing circuits.

Additional Details

The 600F series film capacitors from AVX are known for their robust construction and high-performance characteristics. The capacitance value is 30pF. The voltage rating is 250V. They are designed to withstand high temperatures, typically up to 105°C, and are available in various lead configurations to suit different mounting requirements. These capacitors are also rigorously tested to ensure compliance with industry standards, guaranteeing their quality and reliability.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess