EN
  • EN
  • DE
  • IT

CB047G0104JBC

Part No CB047G0104JBC
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 250VDC 2220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel
Capacitance 0.1μF
Tolerance ±5%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 2220 (5750 Metric)
Parts Dimension 0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Maximum) 0.177" (4.50mm)
Applications General Purpose
Features Low ESR, Low ESL
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 722914-CB047G0104JBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB047G0104JBC CAD Model

Description

The AVX Corporation 722914-CB047G0104JBC is a general purpose capacitor that offers low ESR and low ESL features.

  • Type: General Purpose Capacitor
  • Features: Low ESR, Low ESL
  • Capacitance: 0.1μF
  • Tolerance: ±5%
  • Packaging: Reels
  • Mounting Style: SMD
  • Manufacturer Package: 2220 (5750 Metric)
  • Operating Temperature: -55°C to 125°C
  • Height: 0.177" (4.50mm)
  • Manufacturer: AVX Corporation
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8607 $53.4677
26+ $3.9883 $103.6958
39+ $3.8637 $150.6843
54+ $3.7390 $201.9060
70+ $3.6144 $253.0080
93+ $3.2405 $301.3665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess