EN
  • EN
  • DE
  • IT

DMN6069SFGQ-13

Part No DMN6069SFGQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 18A POWERDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 18A (Tc) 2.4W Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMN6069
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869025-DMN6069SFGQ-13
Ultra Librarian 3D Model Ultra Librarian DMN6069SFGQ-13 CAD Model

Description

DMN6069SFGQ-13 - N-Channel Enhancement Mode Field Effect Transistor

The DMN6069SFGQ-13, from Diodes Incorporated, is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed for a wide range of applications. This MOSFET features low on-resistance and high switching speed, making it suitable for high-efficiency power management tasks.

Key Features:

  • Low On-Resistance: The device offers an incredibly low on-resistance (R<sub>DS(on)), which greatly reduces conduction losses and improves overall efficiency.
  • High Switching Speed: Fast switching capabilities enable efficient operation at high frequencies, which is essential for applications such as DC-DC converters and motor control circuits.
  • Advanced Packaging: Housed in a compact PowerDI3333-8 package, the DMN6069SFGQ-13 minimizes the footprint on printed circuit boards and allows for high-density circuit designs.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), providing the capability to handle high current applications with ease.
  • Low Threshold Voltage: The device's low threshold voltage ensures that it can be driven at lower gate voltages, which is beneficial for battery-powered devices and low-voltage logic interfaces.

Applications:

  • Power Management
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Powered Systems
  • Load Switches
  • Power Supply Circuits

The DMN6069SFGQ-13 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor products. This MOSFET is an excellent choice for designers seeking a component that offers both efficiency and power, encapsulated in a package designed for modern electronic systems. Its robustness and versatility make it an ideal choice for a plethora of electronic designs, ensuring optimal performance in a variety of settings.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3211 $51.3760
335+ $0.3008 $100.7680
520+ $0.2906 $151.1120
740+ $0.2703 $200.0220
965+ $0.2601 $250.9965
1,200+ $0.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess