EN
  • EN
  • DE

CM21CG102J50AT

Part No CM21CG102J50AT
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 nF
RoHS Compliant
Tolerance 5 %
Win Source Part Number 1052476-CM21CG102J50AT
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM21CG102J50AT CAD Model

Description

The CM21CG102J50AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is a general-purpose capacitor with a stable COG (NP0) dielectric, ensuring minimal capacitance change over temperature and voltage. The 0805 case size offers a balance between capacitance value and footprint.

Applications

  • RF circuits.
  • Timing circuits.
  • Bypass and decoupling in digital circuits.
  • Filtering in high-frequency applications.
  • General-purpose applications requiring stable capacitance.

Features

  • 0805 case size (0.08" x 0.05" / 2.0mm x 1.25mm).
  • COG (NP0) dielectric for ultra-stable capacitance.
  • Capacitance of 1000pF (picofarads).
  • Voltage rating of 50V (volts).
  • Tolerance of ±5%.
  • Operating temperature range of -55°C to +125°C.

Benefits

  • Ultra-Stable Capacitance: The COG dielectric provides extremely stable capacitance over a wide range of temperatures and voltages.
  • Low ESR: Low equivalent series resistance (ESR) for high-frequency applications.
  • High Reliability: AVX MLCCs are known for their high reliability.

Additional Details

The CM21CG102J50AT is RoHS compliant. It's frequently used in RF circuits due to its stable capacitance and low ESR. Its stable characteristics make it well-suited for timing circuits where precise timing is critical. The 0805 package is suitable for automatic placement and soldering processes.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess