EN
  • EN
  • DE

CP0805A0947AWTR

Part No CP0805A0947AWTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER 947MHZ 0805
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 935MHz to 960MHz
Coupling Factor 15.5 ± 1dB
Applications GSM
Insertion Loss 0.25dB
Maximum Power Dissipation 3W
Isolation -35dB
Return Loss -23dB
Case / Package 0805
Win Source Part Number 202724-CP0805A0947AWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP0805A0947AWTR CAD Model

Description

CP0805A0947AWTR Description

The CP0805A0947AWTR is designed for high-performance and demanding electronic applications, offering optimal functionality in signal processing and frequency stabilization. This component is a perfect blend of innovation and technology, providing reliable operation across a range of devices.

  • High-efficiency RF communication equipment
  • Satellite signal amplification and processing
  • Data communication systems in IoT devices
  • Energy-efficient power systems for telecom

Features and Benefits:

  • Stellar frequency response - Supports wide-ranging applications with ease.
  • Rugged design - Suitable for harsh environmental conditions.
  • Efficient footprint - Compatible with DFM strategies for mass production.
  • Sustainable manufacturing - Reduces environmental impact.

Additional Details:

High-grade materials and advanced manufacturing processes make the CP0805A0947AWTR a standout choice for integrating advanced functionality into modern electronic systems.

You May Also Be Interested in

Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $2.6900
Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
Lowest to $3.5424
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
Lowest to $6.2562
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess