EN
  • EN
  • DE

CTZ3E-03A-W1-PF

Part No CTZ3E-03A-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 1-3PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series CTZ, Kyocera
Packaging Reel package
Part Status Obsolete(EOL)
Capacitance Range 1 ~ 3pF
Adjustment Type Top Adjustment
Voltage Rating DC 25V
Dimension Rectangular - 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Mounting SMD
Features Low Profile
Win Source Part Number 771928-CTZ3E-03A-W1-PF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTZ3E-03A-W1-PF CAD Model

Description

The AVX Corporation CTZ series capacitor is a low profile, top adjustment, SMD capacitor.

  • Capacitance: 1 ~ 3pF
  • Voltage Rating: 25V DC
  • Dimensions: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Seated Height: 0.071" (1.80mm)
  • Packaging: Reel
  • Status: Obsolete (EOL)

You May Also Be Interested in

Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess