EN
  • EN
  • DE

CTZ3E-05A-W1-PF

Part No CTZ3E-05A-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 1.5-5PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 1.5 to 5pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 130057-CTZ3E-05A-W1-PF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTZ3E-05A-W1-PF CAD Model

Description

Overview

The CTZ3E-05A-W1-PF is engineered for projects requiring precision under dynamic conditions. It's an excellent choice for applications needing stability and efficiency.

  • Renewable energy systems
  • Industrial automation
  • Healthcare technology

Features and Benefits

  • Efficient Energy Use: Reduces operational costs through high efficiency.
  • Advanced Technology: Incorporates the latest advancements for superior performance.
  • Environmentally Friendly: Designed to minimize environmental impact.

A strategic component for developers prioritizing sustainability and expertise.

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER
Need more? Email Us
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,610 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess