EN
  • EN
  • DE

CTZ3E-10B-W1-PF

Part No CTZ3E-10B-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 1.5-10PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 1.5 to 10pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 1030815-CTZ3E-10B-W1-PF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CTZ3E-10B-W1-PF CAD Model

Description

The AVX Corporation CTZ3E-10B-W1-PF Capacitor is an electronic component that is used in various applications.

  • Description: This product is designed to provide excellent performance and reliability, making it a popular choice among engineers and designers.
  • Capacitance: 1.5 to 10pF
  • Voltage Rating: 25V
  • Ideal for: low profile applications.
  • Adjustment Type: top adjustment
  • Mounting: SMD (SMT)
  • Status: obsolete (EOL) but still has sufficient supply and demand status.
  • Temperature Range: -55°C to 125°C
  • Dimension: 0.071" (1.80mm) height when seated.

You May Also Be Interested in

EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131
Knowles Johanson Manufacturing
CAP TRIMMER
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess