EN
  • EN
  • DE
  • IT

GGP30000

Part No GGP30000
Manufacturer Sprague-Goodman
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Trimmers, Variable Capacitors
Mfr Sprague-Goodman
Series PISTONCAP®
Package Bulk
Product Status Obsolete
Capacitance Range 0.8 ~ 30pF
Adjustment Type Top
Voltage - Rated 750 V
Dielectric Material Glass
Q @ Freq 350 @ 20MHz
Size / Dimension 0.312" Dia (7.92mm)
Height - Seated (Max) 1.594" (40.49mm)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type User Defined
Features General Purpose
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.30.0090
Win Source Part Number 456130-GGP30000
Ultra Librarian 3D Model Ultra Librarian GGP30000 CAD Model

Description

The 456130-GGP30000 is a variable capacitor from the PISTONCAP® series by Sprague-Goodman.

  • Manufacturer: Sprague-Goodman
  • Series: PISTONCAP®
  • Type: Variable Capacitor, General Purpose
  • Voltage Rating: 750 V
  • Capacitance Range: 0.8 to 30pF
  • Package: Bulk
  • Diameter: 0.312" (7.92mm)
  • Seated Height: 1.594" (40.49mm)
  • Q Value: 350 @ 20MHz
  • Dielectric Material: Glass
  • Adjustment Type: Top
  • Mounting: User-Defined
  • Operating Temperature Range: -55°C to 125°C
  • Status: Obsolete

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 8-50PF 125V SMD
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
Knowles Johanson Manufacturing
CAP TRIMMER 0.3-1.2PF 500V SMD
Need more? Email Us
Vishay
CAP TRIMMER 3-33PF 250V TH
Lowest to $9.0260
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Sprague-Goodman
CAP TRIMMER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess