EN
  • EN
  • DE

CTZ3E-20C-W1-PF

Part No CTZ3E-20C-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description Cap Trimmer Ceramic 4.5/20pF 25V N750±500 ppm/°C 0% to 100% Top Adj 85°C T/R / CAP TRIMMER 4.5-20PF 25V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 4.5 to 20pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 114677-CTZ3E-20C-W1-PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CTZ3
Introduction Date September 12, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CTZ3E-20C-W1-PF CAD Model

Description

CTZ3E-20C-W1-PF Ceramic Resonator

The CTZ3E-20C-W1-PF is a high-performance ceramic resonator ideal for various electronic applications. This resonator offers stability, precision, and cost-effectiveness, making it a top choice for industry professionals.

  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
Features and Benefits:
  • Compact size for easy integration
  • Wide frequency range
  • Excellent temperature stability
  • RoHS compliant for environmental safety

With its robust design and reliable performance, the CTZ3E-20C-W1-PF is suited for both professional and hobbyist projects.

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess