EN
  • EN
  • DE

CTZ3S-05A-W1-F

Part No CTZ3S-05A-W1-F
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer AVX Corporation
Win Source Part Number 244923-CTZ3S-05A-W1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTZ3S-05A-W1-F CAD Model

Description

CTZ3S-05A-W1-F Ceramic Resonator

The CTZ3S-05A-W1-F offers enhanced frequency stability and compactness, making it a prime component for advanced electronic assemblies.

  • Audio-visual equipment
  • Computer peripherals
  • Telecommunication systems
Features and Benefits:
  • Enhanced frequency precision
  • Compact footprint
  • Extended temperature range applicability
  • Compliant with industry safety standards

Utilize the CTZ3S-05A-W1-F for efficient frequency regulation in demanding electronic infrastructures.

You May Also Be Interested in

Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess