EN
  • EN
  • DE

CTZ3S-10A-W1-M-P

Part No CTZ3S-10A-W1-M-P
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer AVX Corporation
Win Source Part Number 244924-CTZ3S-10A-W1-M-P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTZ3S-10A-W1-M-P CAD Model

Description

Product Overview

The CTZ3S-10A-W1-M-P is engineered to meet the high demands of modern electronic applications. Its robust design ensures long-lasting performance, making it suitable for various innovative projects.

Applications

  • Wireless Communication Devices
  • Smart Home Automation
  • Renewable Energy Systems
  • Automotive Electronics
  • Robotics and Prototyping

Features and Benefits

  • Enhanced Durability: Designed to endure challenging environments while maintaining top performance.
  • Low Power Consumption: Efficient energy use, ideal for battery-operated devices.
  • Easy Installation: Simplifies the assembly process with minimal requirements.

Additional Details

This component's advanced features make it a preferred choice for projects requiring resilience and precision.

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-11PF 1250V TH / 0.8 ~ 11pF Trimmer Capacitor 1250 V Side Through Hole
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-16PF 1250V / 0.8 ~ 16pF Trimmer Capacitor 1250 V Top User Defined
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess