EN
  • EN
  • DE

M39014/01C-1302

Part No M39014/01C-1302
Manufacturer AVX Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014085-M39014/01C-1302
Categories OEM Parts(M-N)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M39014/01C-1302 CAD Model

Description

The M39014/01C-1302 is a MIL-PRF-39014 qualified solid tantalum capacitor manufactured by AVX Corporation. This capacitor is designed for demanding applications requiring high reliability, stable performance, and a wide operating temperature range. These capacitors are widely used in military, aerospace, and other high-reliability applications.

Applications

  • Military and defense electronics
  • Aerospace systems
  • Medical devices
  • Industrial control systems
  • High-reliability power supplies

Features

  • Solid tantalum construction
  • Hermetically sealed case
  • MIL-PRF-39014 qualification
  • High stability over temperature and frequency
  • Low ESR (Equivalent Series Resistance)
  • Polarized device

Benefits

  • High Reliability: Solid tantalum construction and hermetic sealing ensure long-term reliability in harsh environments.
  • Stable Performance: Excellent stability over a wide temperature and frequency range ensures consistent performance in demanding applications.
  • Military Qualification: MIL-PRF-39014 qualification ensures compliance with stringent military standards.
  • Low ESR: Low ESR minimizes power dissipation and improves circuit performance.
  • Wide Operating Temperature Range: Suitable for use in extreme temperature environments.

Technical Specifications

Capacitance: 1.0 μF

Voltage Rating: 35 VDC

Tolerance: ±10%

Operating Temperature Range: -55°C to +125°C

Case Size: A

Termination Style: Axial

ESR (Equivalent Series Resistance): Typically less than 5 ohms at 100kHz

The M39014/01C-1302 is a robust and reliable capacitor designed for use in critical applications where performance and longevity are essential. Its solid tantalum construction and hermetic sealing provide excellent resistance to harsh environmental conditions, ensuring stable operation over a wide temperature range. The MIL-PRF-39014 qualification ensures compliance with stringent military standards, making it an ideal choice for military and aerospace applications. By using this capacitor, designers can enhance the reliability and performance of their electronic systems, minimizing the risk of failure and ensuring long-term operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess