EN
  • EN
  • DE

MMU-015-334RK

Part No MMU-015-334RK
Manufacturer AVX Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079551-MMU-015-334RK
Categories OEM Parts(M-N)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMU-015-334RK CAD Model

Description

The MMU-015-334RK is a multilayer monolithic ceramic capacitor manufactured by AVX Corporation. These capacitors are known for their high reliability, small size, and excellent performance characteristics, making them suitable for a wide range of applications where space and performance are critical.

Applications

  • Bypass Capacitors in Digital Circuits
  • Decoupling Capacitors in Power Supplies
  • Filtering in Signal Processing Circuits
  • Timing Circuits
  • RF and Microwave Applications

Features

  • Small Size: Allows for high-density circuit designs.
  • High Capacitance Stability: Maintains capacitance value over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes losses and improves circuit efficiency.
  • High Q Factor: Provides excellent performance in high-frequency applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Circuit Performance: Low ESR and high Q factor enhance signal integrity and reduce noise.
  • Space Saving: Small size allows for miniaturization of electronic devices.
  • Increased Reliability: High capacitance stability ensures consistent performance over a wide range of operating conditions.
  • Reduced Power Consumption: Low ESR minimizes power losses, leading to improved energy efficiency.
  • Versatile Application: Suitable for a wide range of applications due to its excellent performance characteristics.

Additional Details

The MMU-015-334RK features a specific capacitance value (33 x 10^4 pF - consult the datasheet), voltage rating, and temperature coefficient. Multilayer ceramic capacitors are constructed by stacking multiple layers of ceramic dielectric material interleaved with metal electrodes. This structure allows for high capacitance values in a small package. They are typically available in various case sizes and termination styles to suit different mounting requirements. Consult the manufacturer's datasheet for detailed specifications, including capacitance tolerance, operating temperature range, and soldering recommendations.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess